Weller Machinery Company Tip, Soldering Iron, Conical, 0.38Mm; Tip / Nozzle Width Weller PTS8

Description
TIP, SOLDERING IRON, CONICAL, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.15" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.15" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 0.38Mm; Tip / Nozzle Width Weller - 90F8307 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.38Mm; Tip / Nozzle Width Weller
90F8307
Tip, Soldering Iron, Conical, 0.38Mm; Tip / Nozzle Width Weller 90F8307
TIP, SOLDERING IRON, CONICAL, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.15" RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.15" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 90F8307
Product Name Tip, Soldering Iron, Conical, 0.38Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2022682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details