Weller Machinery Company Tip, Soldering Iron, Screwdriver, 1.57Mm; Tip / Nozzle Width Weller PTA8

Description
TIP, SOLDERING IRON, SCREWDRIVER, 1.57MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Description
TIP, SOLDERING IRON, SCREWDRIVER, 1.57MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver, 1.57Mm; Tip / Nozzle Width Weller - 35F2527 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver, 1.57Mm; Tip / Nozzle Width Weller
35F2527
Tip, Soldering Iron, Screwdriver, 1.57Mm; Tip / Nozzle Width Weller 35F2527
TIP, SOLDERING IRON, SCREWDRIVER, 1.57MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER, 1.57MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2527
Product Name Tip, Soldering Iron, Screwdriver, 1.57Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024520 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details