Weller Machinery Company Nozzle, Chisel, 1.6Mm; Tip / Nozzle Width Weller PT-R7

Description
NOZZLE, CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:370° Chisel; For Use With:Weller TCPS, TCP12, TCP24, TCP42 & FE50M Soldering Irons; Product Range:-; Tip / Nozzle Length:0.62"; Tip / Nozzle O.D.:0.093" RoHS Compliant: Yes
Datasheet
Description
NOZZLE, CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:370° Chisel; For Use With:Weller TCPS, TCP12, TCP24, TCP42 & FE50M Soldering Irons; Product Range:-; Tip / Nozzle Length:0.62"; Tip / Nozzle O.D.:0.093" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Chisel, 1.6Mm; Tip / Nozzle Width Weller - 26M8302 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Chisel, 1.6Mm; Tip / Nozzle Width Weller
26M8302
Nozzle, Chisel, 1.6Mm; Tip / Nozzle Width Weller 26M8302
NOZZLE, CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:370° Chisel; For Use With:Weller TCPS, TCP12, TCP24, TCP42 & FE50M Soldering Irons; Product Range:-; Tip / Nozzle Length:0.62"; Tip / Nozzle O.D.:0.093" RoHS Compliant: Yes

NOZZLE, CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:370° Chisel; For Use With:Weller TCPS, TCP12, TCP24, TCP42 & FE50M Soldering Irons; Product Range:-; Tip / Nozzle Length:0.62"; Tip / Nozzle O.D.:0.093" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8302
Product Name Nozzle, Chisel, 1.6Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Welders - 100035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
Output Current 200 amps
View Details
7600 Series FiberStar Fiber Laser Welding System -  - LaserStar Technologies Corporation
LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
RWMA Hand Piece Package -  - Sunstone Engineering
Sunstone Engineering
Specs
Equipment Type Gun / Iron
View Details