Weller Machinery Company Soldering Tip, Conical, 0.8Mm; Tip / Nozzle Width Weller PT-P6

Description
SOLDERING TIP, CONICAL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Irons; Product Range:PT Series RoHS Compliant: NA
Description
SOLDERING TIP, CONICAL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Irons; Product Range:PT Series RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Tip, Conical, 0.8 mm, is designed for use with Weller TC201 Series soldering irons. It features a solid copper construction that is plated with iron, ensuring effective heat transfer from the heater to the tip. The tip is tinned with lead-free solder and is individually bagged for protection. It has a tip width of 0.8 mm, a length of 15.75 mm, and a smaller dimension of 0.30 mm. This product is part of the PT Series and is recommended to be used exclusively with genuine Weller tips.

Datasheet Summary
Powered by GS/AI

The Soldering Tip, Conical, 0.8 mm, is designed for use with Weller TC201 Series soldering irons. It features a solid copper construction that is plated with iron, ensuring effective heat transfer from the heater to the tip. The tip is tinned with lead-free solder and is individually bagged for protection. It has a tip width of 0.8 mm, a length of 15.75 mm, and a smaller dimension of 0.30 mm. This product is part of the PT Series and is recommended to be used exclusively with genuine Weller tips.

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical, 0.8Mm; Tip / Nozzle Width Weller - 35F3354 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical, 0.8Mm; Tip / Nozzle Width Weller
35F3354
Soldering Tip, Conical, 0.8Mm; Tip / Nozzle Width Weller 35F3354
SOLDERING TIP, CONICAL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Irons; Product Range:PT Series RoHS Compliant: NA

SOLDERING TIP, CONICAL, 0.8MM; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Irons; Product Range:PT Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F3354
Product Name Soldering Tip, Conical, 0.8Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Stations - 631071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
1900 XL Series LaserStar Industrial Laser Welding System Adjustable Work Table -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys and Silver Nitonol, Titanium, Platinum
View Details
WH1 Pneumatic Opposed Weld Heads -  - Sunstone Engineering
Specs
Process Capability Welding
View Details