Weller Machinery Company Tip, Soldering Iron, Round, 0.8Mm; Tip / Nozzle Width Weller PT-O7

Description
TIP, SOLDERING IRON, ROUND, 0.8MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, ROUND, 0.8MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Round, 0.8Mm; Tip / Nozzle Width Weller - 51F3535 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Round, 0.8Mm; Tip / Nozzle Width Weller
51F3535
Tip, Soldering Iron, Round, 0.8Mm; Tip / Nozzle Width Weller 51F3535
TIP, SOLDERING IRON, ROUND, 0.8MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes

TIP, SOLDERING IRON, ROUND, 0.8MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 51F3535
Product Name Tip, Soldering Iron, Round, 0.8Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details