Weller Machinery Company Tip, Soldering Iron, Round, Sloped,1.6Mm; Tip / Nozzle Width Weller PT-AA7

Description
TIP, SOLDERING IRON, ROUND, SLOPED,1.6MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Flat; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, ROUND, SLOPED,1.6MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Flat; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Round, Sloped,1.6Mm; Tip / Nozzle Width Weller - 35F3312 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Round, Sloped,1.6Mm; Tip / Nozzle Width Weller
35F3312
Tip, Soldering Iron, Round, Sloped,1.6Mm; Tip / Nozzle Width Weller 35F3312
TIP, SOLDERING IRON, ROUND, SLOPED,1.6MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Flat; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

TIP, SOLDERING IRON, ROUND, SLOPED,1.6MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Flat; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F3312
Product Name Tip, Soldering Iron, Round, Sloped,1.6Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 1796030 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
IR Welding -  - Tooling Technology
Tooling Technology
Specs
Process Capability Welding
View Details
TP-100 THERMO-PIK Tips - 1124-2011-P1 - PACE
Specs
Equipment Type TP-100 THERMO-PIK Tips
Process Capability Soldering Stations, Irons & Accessories
View Details