Weller Machinery Company Tip, Soldering Tool, Double Flat, 2.36Mm; Tip / Nozzle Width Weller PSI6

Description
TIP, SOLDERING TOOL, DOUBLE FLAT, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Double Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:17.27mm; Tip / Nozzle O.D.:0.093" RoHS Compliant: No
Datasheet
Description
TIP, SOLDERING TOOL, DOUBLE FLAT, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Double Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:17.27mm; Tip / Nozzle O.D.:0.093" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Tool, Double Flat, 2.36Mm; Tip / Nozzle Width Weller - 09B9917 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Tool, Double Flat, 2.36Mm; Tip / Nozzle Width Weller
09B9917
Tip, Soldering Tool, Double Flat, 2.36Mm; Tip / Nozzle Width Weller 09B9917
TIP, SOLDERING TOOL, DOUBLE FLAT, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Double Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:17.27mm; Tip / Nozzle O.D.:0.093" RoHS Compliant: No

TIP, SOLDERING TOOL, DOUBLE FLAT, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Double Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:17.27mm; Tip / Nozzle O.D.:0.093" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 09B9917
Product Name Tip, Soldering Tool, Double Flat, 2.36Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 631076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details