Weller Machinery Company Tip, Soldering Tool, Flat, 0.031In; Tip / Nozzle Width Weller PSI5

Description
TIP, SOLDERING TOOL, FLAT, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:0.68"; Tip / Nozzle O.D.:0.031" RoHS Compliant: No
Datasheet
Description
TIP, SOLDERING TOOL, FLAT, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:0.68"; Tip / Nozzle O.D.:0.031" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Tool, Flat, 0.031In; Tip / Nozzle Width Weller - 50B8489 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Tool, Flat, 0.031In; Tip / Nozzle Width Weller
50B8489
Tip, Soldering Tool, Flat, 0.031In; Tip / Nozzle Width Weller 50B8489
TIP, SOLDERING TOOL, FLAT, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:0.68"; Tip / Nozzle O.D.:0.031" RoHS Compliant: No

TIP, SOLDERING TOOL, FLAT, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:0.68"; Tip / Nozzle O.D.:0.031" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 50B8489
Product Name Tip, Soldering Tool, Flat, 0.031In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024492 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details