Weller Machinery Company Tip, Soldering Tool, Flat, 2.36Mm; Tip / Nozzle Width Weller PSI2

Description
TIP, SOLDERING TOOL, FLAT, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:0.64"; Tip / Nozzle O.D.:0.93" RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING TOOL, FLAT, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:0.64"; Tip / Nozzle O.D.:0.93" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Tool, Flat, 2.36Mm; Tip / Nozzle Width Weller - 09B9914 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Tool, Flat, 2.36Mm; Tip / Nozzle Width Weller
09B9914
Tip, Soldering Tool, Flat, 2.36Mm; Tip / Nozzle Width Weller 09B9914
TIP, SOLDERING TOOL, FLAT, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:0.64"; Tip / Nozzle O.D.:0.93" RoHS Compliant: NA

TIP, SOLDERING TOOL, FLAT, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:0.64"; Tip / Nozzle O.D.:0.93" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 09B9914
Product Name Tip, Soldering Tool, Flat, 2.36Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122192 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details