Weller Machinery Company Tip, Soldering Tool, Flat, 0.031In; Tip / Nozzle Width Weller PSI1

Description
TIP, SOLDERING TOOL, FLAT, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:0.64"; Tip / Nozzle O.D.:0.031" RoHS Compliant: No
Datasheet
Description
TIP, SOLDERING TOOL, FLAT, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:0.64"; Tip / Nozzle O.D.:0.031" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Tool, Flat, 0.031In; Tip / Nozzle Width Weller - 50B8488 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Tool, Flat, 0.031In; Tip / Nozzle Width Weller
50B8488
Tip, Soldering Tool, Flat, 0.031In; Tip / Nozzle Width Weller 50B8488
TIP, SOLDERING TOOL, FLAT, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:0.64"; Tip / Nozzle O.D.:0.031" RoHS Compliant: No

TIP, SOLDERING TOOL, FLAT, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:0.64"; Tip / Nozzle O.D.:0.031" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 50B8488
Product Name Tip, Soldering Tool, Flat, 0.031In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Solder Pastes - 2384455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
990 Series iWeld Benchtop Industrial Laser Welder -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys, Stainless Steel, Nitonol, Titanium, Platinum
View Details
High-Output Solid-State Welder - Weldac 1500 - EFD Induction a.s.
Specs
Process Capability Welding
View Details