Weller Machinery Company Tip, Soldering Tool, Flat, 2.36Mm; Tip / Nozzle Width Weller PPT2

Description
TIP, SOLDERING TOOL, FLAT, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Flat; For Use With:Weller P2C & P2KC Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:10.16mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING TOOL, FLAT, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Flat; For Use With:Weller P2C & P2KC Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:10.16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Tool, Flat, 2.36Mm; Tip / Nozzle Width Weller - 95K6651 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Tool, Flat, 2.36Mm; Tip / Nozzle Width Weller
95K6651
Tip, Soldering Tool, Flat, 2.36Mm; Tip / Nozzle Width Weller 95K6651
TIP, SOLDERING TOOL, FLAT, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Flat; For Use With:Weller P2C & P2KC Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:10.16mm RoHS Compliant: Yes

TIP, SOLDERING TOOL, FLAT, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Flat; For Use With:Weller P2C & P2KC Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:10.16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 95K6651
Product Name Tip, Soldering Tool, Flat, 2.36Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024518 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details