Weller Machinery Company Tip, Heater, Tapered Needle, 1.27Mm; Tip / Nozzle Width Weller PL138

Description
TIP, HEATER, TAPERED NEEDLE, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Tapered Needle; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.66"; Tip / Nozzle O.D.:0.05" RoHS Compliant: Yes
Datasheet
Description
TIP, HEATER, TAPERED NEEDLE, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Tapered Needle; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.66"; Tip / Nozzle O.D.:0.05" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Heater, Tapered Needle, 1.27Mm; Tip / Nozzle Width Weller - 26M8289 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Heater, Tapered Needle, 1.27Mm; Tip / Nozzle Width Weller
26M8289
Tip, Heater, Tapered Needle, 1.27Mm; Tip / Nozzle Width Weller 26M8289
TIP, HEATER, TAPERED NEEDLE, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Tapered Needle; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.66"; Tip / Nozzle O.D.:0.05" RoHS Compliant: Yes

TIP, HEATER, TAPERED NEEDLE, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Tapered Needle; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.66"; Tip / Nozzle O.D.:0.05" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8289
Product Name Tip, Heater, Tapered Needle, 1.27Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details