Weller Machinery Company Tip, Modular Heater, Conical, 1.27Mm; Tip / Nozzle Width Weller PL100

Description
TIP, MODULAR HEATER, CONICAL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Conical; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.45"; Tip / Nozzle O.D.:0.05" RoHS Compliant: Yes
Datasheet
Description
TIP, MODULAR HEATER, CONICAL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Conical; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.45"; Tip / Nozzle O.D.:0.05" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Modular Heater, Conical, 1.27Mm; Tip / Nozzle Width Weller - 87F4279 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Modular Heater, Conical, 1.27Mm; Tip / Nozzle Width Weller
87F4279
Tip, Modular Heater, Conical, 1.27Mm; Tip / Nozzle Width Weller 87F4279
TIP, MODULAR HEATER, CONICAL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Conical; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.45"; Tip / Nozzle O.D.:0.05" RoHS Compliant: Yes

TIP, MODULAR HEATER, CONICAL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Conical; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.45"; Tip / Nozzle O.D.:0.05" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 87F4279
Product Name Tip, Modular Heater, Conical, 1.27Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094756 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details