Weller Machinery Company Soldering Pencil; Supply Voltage Vac Weller PES51

Description
SOLDERING PENCIL; Supply Voltage VAC:24V; Output Power:50W; Heat Temperature Max:850°F; Product Range:-; Plug Type:-; For Use With:Mfg. part no. WES51PU w/ETA Tip RoHS Compliant: No
Datasheet
Description
SOLDERING PENCIL; Supply Voltage VAC:24V; Output Power:50W; Heat Temperature Max:850°F; Product Range:-; Plug Type:-; For Use With:Mfg. part no. WES51PU w/ETA Tip RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Pencil; Supply Voltage Vac Weller - 94C1544 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Pencil; Supply Voltage Vac Weller
94C1544
Soldering Pencil; Supply Voltage Vac Weller 94C1544
SOLDERING PENCIL; Supply Voltage VAC:24V; Output Power:50W; Heat Temperature Max:850°F; Product Range:-; Plug Type:-; For Use With:Mfg. part no. WES51PU w/ETA Tip RoHS Compliant: No

SOLDERING PENCIL; Supply Voltage VAC:24V; Output Power:50W; Heat Temperature Max:850°F; Product Range:-; Plug Type:-; For Use With:Mfg. part no. WES51PU w/ETA Tip RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 94C1544
Product Name Soldering Pencil; Supply Voltage Vac Weller
Output Power Capability 50W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 545020 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details