Weller Machinery Company Tool, Gas Soldering, +850 Degree F; Ignition Type Weller P2C

Description
TOOL, GAS SOLDERING, +850 DEGREE F; Ignition Type:Self Ignition; Run Time:90min; Heat Temperature Max:850°F; Product Range:-; Features:ESD safe to protect sensitive components ; Output Power:75W; Tip Temperature:850°F RoHS Compliant: NA
Datasheet
Description
TOOL, GAS SOLDERING, +850 DEGREE F; Ignition Type:Self Ignition; Run Time:90min; Heat Temperature Max:850°F; Product Range:-; Features:ESD safe to protect sensitive components ; Output Power:75W; Tip Temperature:850°F RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool, Gas Soldering, +850 Degree F; Ignition Type Weller - 18C1874 - Newark, An Avnet Company
Chicago, IL, United States
Tool, Gas Soldering, +850 Degree F; Ignition Type Weller
18C1874
Tool, Gas Soldering, +850 Degree F; Ignition Type Weller 18C1874
TOOL, GAS SOLDERING, +850 DEGREE F; Ignition Type:Self Ignition; Run Time:90min; Heat Temperature Max:850°F; Product Range:-; Features:ESD safe to protect sensitive components ; Output Power:75W; Tip Temperature:850°F RoHS Compliant: NA

TOOL, GAS SOLDERING, +850 DEGREE F; Ignition Type:Self Ignition; Run Time:90min; Heat Temperature Max:850°F; Product Range:-; Features:ESD safe to protect sensitive components ; Output Power:75W; Tip Temperature:850°F RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 18C1874
Product Name Tool, Gas Soldering, +850 Degree F; Ignition Type Weller
Output Power Capability 75W
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Solder Pastes - 555197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PS-3 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details