Weller Machinery Company Tip, Soldering, Chisel, 1.19Mm; Tip / Nozzle Width Weller NTK

Description
TIP, SOLDERING, CHISEL, 1.19MM; Tip / Nozzle Width:1.19mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.047"; External Width:0.016"; Tip / Nozzle Length:0.331" RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING, CHISEL, 1.19MM; Tip / Nozzle Width:1.19mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.047"; External Width:0.016"; Tip / Nozzle Length:0.331" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Chisel, 1.19Mm; Tip / Nozzle Width Weller - 32H1247 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Chisel, 1.19Mm; Tip / Nozzle Width Weller
32H1247
Tip, Soldering, Chisel, 1.19Mm; Tip / Nozzle Width Weller 32H1247
TIP, SOLDERING, CHISEL, 1.19MM; Tip / Nozzle Width:1.19mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.047"; External Width:0.016"; Tip / Nozzle Length:0.331" RoHS Compliant: NA

TIP, SOLDERING, CHISEL, 1.19MM; Tip / Nozzle Width:1.19mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.047"; External Width:0.016"; Tip / Nozzle Length:0.331" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 32H1247
Product Name Tip, Soldering, Chisel, 1.19Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Desoldering Nozzles - 104418 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Welding Tip - Type 13-0 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Welding Tip
Process Capability Oxyfuel / Oxyacetylene Welding; Welding
Thickness Capability 1/32" to 5/64"
View Details
Welding Power Source - Origo™ Arc 410c/650c - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type PowerSource / Station
Process Capability Welding; Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details