Weller Machinery Company Tip, Soldering, Chisel, 3.99Mm; Tip / Nozzle Width Weller NTD

Description
TIP, SOLDERING, CHISEL, 3.99MM; Tip / Nozzle Width:4mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:NT Series; Diameter:0.157"; External Width:0.031"; Tip / Nozzle Length:0.305" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, CHISEL, 3.99MM; Tip / Nozzle Width:4mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:NT Series; Diameter:0.157"; External Width:0.031"; Tip / Nozzle Length:0.305" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Chisel, 3.99Mm; Tip / Nozzle Width Weller - 26M8284 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Chisel, 3.99Mm; Tip / Nozzle Width Weller
26M8284
Tip, Soldering, Chisel, 3.99Mm; Tip / Nozzle Width Weller 26M8284
TIP, SOLDERING, CHISEL, 3.99MM; Tip / Nozzle Width:4mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:NT Series; Diameter:0.157"; External Width:0.031"; Tip / Nozzle Length:0.305" RoHS Compliant: Yes

TIP, SOLDERING, CHISEL, 3.99MM; Tip / Nozzle Width:4mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:NT Series; Diameter:0.157"; External Width:0.031"; Tip / Nozzle Length:0.305" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8284
Product Name Tip, Soldering, Chisel, 3.99Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Stations - 631069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PH-3N - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details