Weller Machinery Company Tip, Soldering Iron, Chisel, 3.2Mm; Tip / Nozzle Width Weller NTC

Description
TIP, SOLDERING IRON, CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.126"; External Width:0.031" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.126"; External Width:0.031" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 3.2Mm; Tip / Nozzle Width Weller - 32H1245 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 3.2Mm; Tip / Nozzle Width Weller
32H1245
Tip, Soldering Iron, Chisel, 3.2Mm; Tip / Nozzle Width Weller 32H1245
TIP, SOLDERING IRON, CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.126"; External Width:0.031" RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Chisel; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.126"; External Width:0.031" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 32H1245
Product Name Tip, Soldering Iron, Chisel, 3.2Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796043 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details