Weller Machinery Company Tip, Soldering, Chisel Bent, 1.6Mm; Tip / Nozzle Width Weller NTAX

Description
TIP, SOLDERING, CHISEL BENT, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel, Bent; For Use With:Weller WMP Micro Soldering Pencil; Product Range:NT Series; Diameter:0.063"; External Width:0.031" RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING, CHISEL BENT, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel, Bent; For Use With:Weller WMP Micro Soldering Pencil; Product Range:NT Series; Diameter:0.063"; External Width:0.031" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Chisel Bent, 1.6Mm; Tip / Nozzle Width Weller - 32H1243 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Chisel Bent, 1.6Mm; Tip / Nozzle Width Weller
32H1243
Tip, Soldering, Chisel Bent, 1.6Mm; Tip / Nozzle Width Weller 32H1243
TIP, SOLDERING, CHISEL BENT, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel, Bent; For Use With:Weller WMP Micro Soldering Pencil; Product Range:NT Series; Diameter:0.063"; External Width:0.031" RoHS Compliant: NA

TIP, SOLDERING, CHISEL BENT, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel, Bent; For Use With:Weller WMP Micro Soldering Pencil; Product Range:NT Series; Diameter:0.063"; External Width:0.031" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 32H1243
Product Name Tip, Soldering, Chisel Bent, 1.6Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512654 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details