Weller Machinery Company Tip, Soldering, Micro Fine Point, 0.25Mm; Tip / Nozzle Width Weller NT1S

Description
TIP, SOLDERING, MICRO FINE POINT, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Micro Fine Point; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.01"; Size:0.010 x ... x 0.333 " RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING, MICRO FINE POINT, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Micro Fine Point; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.01"; Size:0.010 x ... x 0.333 " RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Micro Fine Point, 0.25Mm; Tip / Nozzle Width Weller - 09H1979 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Micro Fine Point, 0.25Mm; Tip / Nozzle Width Weller
09H1979
Tip, Soldering, Micro Fine Point, 0.25Mm; Tip / Nozzle Width Weller 09H1979
TIP, SOLDERING, MICRO FINE POINT, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Micro Fine Point; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.01"; Size:0.010 x ... x 0.333 " RoHS Compliant: NA

TIP, SOLDERING, MICRO FINE POINT, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Micro Fine Point; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.01"; Size:0.010 x ... x 0.333 " RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 09H1979
Product Name Tip, Soldering, Micro Fine Point, 0.25Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Welders - 588991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 130 amps
View Details
Oxy-Fuel Torches -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Gun / Iron
Process Capability Oxyfuel / Oxyacetylene Welding; Cutting / Gouging Equipment; Welding
Thickness Capability Up to 24 in
View Details
Stud Welding System - Soyer BMS-9 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details