Weller Machinery Company Tip, Soldering, Micro Fine Point, 0.25Mm; Tip / Nozzle Width Weller NT1

Description
TIP, SOLDERING, MICRO FINE POINT, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Micro Fine Point; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.01"; Size:0.010 x ... x 0.291 " RoHS Compliant: No
Datasheet
Description
TIP, SOLDERING, MICRO FINE POINT, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Micro Fine Point; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.01"; Size:0.010 x ... x 0.291 " RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Micro Fine Point, 0.25Mm; Tip / Nozzle Width Weller - 02H0195 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Micro Fine Point, 0.25Mm; Tip / Nozzle Width Weller
02H0195
Tip, Soldering, Micro Fine Point, 0.25Mm; Tip / Nozzle Width Weller 02H0195
TIP, SOLDERING, MICRO FINE POINT, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Micro Fine Point; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.01"; Size:0.010 x ... x 0.291 " RoHS Compliant: No

TIP, SOLDERING, MICRO FINE POINT, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Micro Fine Point; For Use With:Weller WMP Micro Soldering Pencil; Product Range:78447 NT Series; Diameter:0.01"; Size:0.010 x ... x 0.291 " RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 02H0195
Product Name Tip, Soldering, Micro Fine Point, 0.25Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering Iron Tips - 115166 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
TIG (GTAW) Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Stud Welding System - Proweld CD-312 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details