Weller Machinery Company Nozzle, Hot Air Iron 4 Sides Heated 17Mm; Tip / Nozzle Width Weller NQ 30

Description
NOZZLE, HOT AIR IRON 4 SIDES HEATED 17MM; Tip / Nozzle Width:17mm; Tip / Nozzle Style:4 Sides Heated; For Use With:Weller WHA Hot-Air Rework Station; Product Range:-; Tip / Nozzle Length:23.5mm RoHS Compliant: NA
Datasheet
Description
NOZZLE, HOT AIR IRON 4 SIDES HEATED 17MM; Tip / Nozzle Width:17mm; Tip / Nozzle Style:4 Sides Heated; For Use With:Weller WHA Hot-Air Rework Station; Product Range:-; Tip / Nozzle Length:23.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Hot Air Iron 4 Sides Heated 17Mm; Tip / Nozzle Width Weller - 20C6320 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Hot Air Iron 4 Sides Heated 17Mm; Tip / Nozzle Width Weller
20C6320
Nozzle, Hot Air Iron 4 Sides Heated 17Mm; Tip / Nozzle Width Weller 20C6320
NOZZLE, HOT AIR IRON 4 SIDES HEATED 17MM; Tip / Nozzle Width:17mm; Tip / Nozzle Style:4 Sides Heated; For Use With:Weller WHA Hot-Air Rework Station; Product Range:-; Tip / Nozzle Length:23.5mm RoHS Compliant: NA

NOZZLE, HOT AIR IRON 4 SIDES HEATED 17MM; Tip / Nozzle Width:17mm; Tip / Nozzle Style:4 Sides Heated; For Use With:Weller WHA Hot-Air Rework Station; Product Range:-; Tip / Nozzle Length:23.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 20C6320
Product Name Nozzle, Hot Air Iron 4 Sides Heated 17Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Welders - 588987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 250 amps
View Details
Advanced MIG Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW)
Material Capability Steel, Stainless Steel, Aluminum, Specialty Metals
View Details
Inverter Resistance Welding Power Supply - IPB5000A - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz; International Power or Voltages - 50 Hz
View Details