TIP, SOLDERING, SCREWDRIVER, 5.08MM; Tip / Nozzle Width:5.08mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.35"; Tip / Nozzle O.D.:0.2"; Tip Temperature:600°F RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 09B9659 |
| Product Name | Tip, Soldering, Screwdriver, 5.08Mm; Tip / Nozzle Width Weller |