Weller Machinery Company Tip, Soldering, Conical Bent, 0.41Mm; Tip / Nozzle Width Weller MT605

Description
TIP, SOLDERING, CONICAL BENT, 0.41MM; Tip / Nozzle Width:0.41mm; Tip / Nozzle Style:Conical, Bent; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.56"; Tip / Nozzle O.D.:0.016" RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING, CONICAL BENT, 0.41MM; Tip / Nozzle Width:0.41mm; Tip / Nozzle Style:Conical, Bent; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.56"; Tip / Nozzle O.D.:0.016" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Conical Bent, 0.41Mm; Tip / Nozzle Width Weller - 09B9655 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Conical Bent, 0.41Mm; Tip / Nozzle Width Weller
09B9655
Tip, Soldering, Conical Bent, 0.41Mm; Tip / Nozzle Width Weller 09B9655
TIP, SOLDERING, CONICAL BENT, 0.41MM; Tip / Nozzle Width:0.41mm; Tip / Nozzle Style:Conical, Bent; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.56"; Tip / Nozzle O.D.:0.016" RoHS Compliant: NA

TIP, SOLDERING, CONICAL BENT, 0.41MM; Tip / Nozzle Width:0.41mm; Tip / Nozzle Style:Conical, Bent; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.56"; Tip / Nozzle O.D.:0.016" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 09B9655
Product Name Tip, Soldering, Conical Bent, 0.41Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details