Weller Machinery Company Tip, Soldering, Conical Bent, 0.51Mm; Tip / Nozzle Width Weller MT603

Description
TIP, SOLDERING, CONICAL BENT, 0.51MM; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:Conical, Bent; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Body Material:Stainless Steel; Tip / Nozzle Length:0.6" RoHS Compliant: No
Datasheet
Description
TIP, SOLDERING, CONICAL BENT, 0.51MM; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:Conical, Bent; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Body Material:Stainless Steel; Tip / Nozzle Length:0.6" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Conical Bent, 0.51Mm; Tip / Nozzle Width Weller - 66F7817 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Conical Bent, 0.51Mm; Tip / Nozzle Width Weller
66F7817
Tip, Soldering, Conical Bent, 0.51Mm; Tip / Nozzle Width Weller 66F7817
TIP, SOLDERING, CONICAL BENT, 0.51MM; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:Conical, Bent; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Body Material:Stainless Steel; Tip / Nozzle Length:0.6" RoHS Compliant: No

TIP, SOLDERING, CONICAL BENT, 0.51MM; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:Conical, Bent; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Body Material:Stainless Steel; Tip / Nozzle Length:0.6" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 66F7817
Product Name Tip, Soldering, Conical Bent, 0.51Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094611 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details