Weller Machinery Company Tip, Soldering Iron, Chisel, 3.18Mm; Tip / Nozzle Width Weller MT3

Description
TIP, SOLDERING IRON, CHISEL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Chisel; For Use With:Weller SP23 & SP23D Soldering Iron; Product Range:-; Tip / Nozzle Length:23.11mm RoHS Compliant: No
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Chisel; For Use With:Weller SP23 & SP23D Soldering Iron; Product Range:-; Tip / Nozzle Length:23.11mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 3.18Mm; Tip / Nozzle Width Weller - 33F995 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 3.18Mm; Tip / Nozzle Width Weller
33F995
Tip, Soldering Iron, Chisel, 3.18Mm; Tip / Nozzle Width Weller 33F995
TIP, SOLDERING IRON, CHISEL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Chisel; For Use With:Weller SP23 & SP23D Soldering Iron; Product Range:-; Tip / Nozzle Length:23.11mm RoHS Compliant: No

TIP, SOLDERING IRON, CHISEL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Chisel; For Use With:Weller SP23 & SP23D Soldering Iron; Product Range:-; Tip / Nozzle Length:23.11mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F995
Product Name Tip, Soldering Iron, Chisel, 3.18Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115167 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details