Weller Machinery Company Tip, Soldering Pencil, Conical, 0.76Mm; Tip / Nozzle Width Weller MT202

Description
TIP, SOLDERING PENCIL, CONICAL, 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: No
Datasheet
Description
TIP, SOLDERING PENCIL, CONICAL, 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Pencil, Conical, 0.76Mm; Tip / Nozzle Width Weller - 66F7805 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Pencil, Conical, 0.76Mm; Tip / Nozzle Width Weller
66F7805
Tip, Soldering Pencil, Conical, 0.76Mm; Tip / Nozzle Width Weller 66F7805
TIP, SOLDERING PENCIL, CONICAL, 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: No

TIP, SOLDERING PENCIL, CONICAL, 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 66F7805
Product Name Tip, Soldering Pencil, Conical, 0.76Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2384455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details