Weller Machinery Company Tip, Soldering Iron, Chisel, 6.35Mm; Tip / Nozzle Width Weller MT10

Description
TIP, SOLDERING IRON, CHISEL, 6.35MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Chisel; For Use With:Weller SP40 & SP40D Soldering Iron; Product Range:MT Series; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes
Description
TIP, SOLDERING IRON, CHISEL, 6.35MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Chisel; For Use With:Weller SP40 & SP40D Soldering Iron; Product Range:MT Series; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 6.35Mm; Tip / Nozzle Width Weller - 33F997 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 6.35Mm; Tip / Nozzle Width Weller
33F997
Tip, Soldering Iron, Chisel, 6.35Mm; Tip / Nozzle Width Weller 33F997
TIP, SOLDERING IRON, CHISEL, 6.35MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Chisel; For Use With:Weller SP40 & SP40D Soldering Iron; Product Range:MT Series; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, 6.35MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Chisel; For Use With:Weller SP40 & SP40D Soldering Iron; Product Range:MT Series; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F997
Product Name Tip, Soldering Iron, Chisel, 6.35Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz
Output Current 100 amps
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details