Weller Machinery Company Tip, Soldering Iron, Conical, 3.18Mm; Tip / Nozzle Width Weller MT1

Description
TIP, SOLDERING IRON, CONICAL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Conical; For Use With:Weller SP23 & SP23D Soldering Iron; Product Range:MT Series; Tip / Nozzle Length:29.21mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Conical; For Use With:Weller SP23 & SP23D Soldering Iron; Product Range:MT Series; Tip / Nozzle Length:29.21mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 3.18Mm; Tip / Nozzle Width Weller - 33F993 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 3.18Mm; Tip / Nozzle Width Weller
33F993
Tip, Soldering Iron, Conical, 3.18Mm; Tip / Nozzle Width Weller 33F993
TIP, SOLDERING IRON, CONICAL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Conical; For Use With:Weller SP23 & SP23D Soldering Iron; Product Range:MT Series; Tip / Nozzle Length:29.21mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Conical; For Use With:Weller SP23 & SP23D Soldering Iron; Product Range:MT Series; Tip / Nozzle Length:29.21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Conical, 3.18 Mm Rohs Compliant Weller - 18K6603 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, 3.18 Mm Rohs Compliant Weller
18K6603
Soldering Iron Tip, Conical, 3.18 Mm Rohs Compliant Weller 18K6603
Soldering Iron Tip, Conical, 3.18 mm RoHS Compliant: NA

Soldering Iron Tip, Conical, 3.18 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F993
Product Name Tip, Soldering Iron, Conical, 3.18Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024518 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details