Weller Machinery Company Tip, Soldering Iron, Flat, 0.79Mm; Tip / Nozzle Width Weller MP133

Description
TIP, SOLDERING IRON, FLAT, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Flat; For Use With:Weller WM120 Soldering Iron; Product Range:-; Tip / Nozzle Length:10.92mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, FLAT, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Flat; For Use With:Weller WM120 Soldering Iron; Product Range:-; Tip / Nozzle Length:10.92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Flat, 0.79Mm; Tip / Nozzle Width Weller - 33F1658 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Flat, 0.79Mm; Tip / Nozzle Width Weller
33F1658
Tip, Soldering Iron, Flat, 0.79Mm; Tip / Nozzle Width Weller 33F1658
TIP, SOLDERING IRON, FLAT, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Flat; For Use With:Weller WM120 Soldering Iron; Product Range:-; Tip / Nozzle Length:10.92mm RoHS Compliant: Yes

TIP, SOLDERING IRON, FLAT, 0.79MM; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Flat; For Use With:Weller WM120 Soldering Iron; Product Range:-; Tip / Nozzle Length:10.92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F1658
Product Name Tip, Soldering Iron, Flat, 0.79Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024555 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Moggy - Dual Torch with Stitch Weld or Continuous Travel - GM-03-200 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details