Weller Machinery Company Tip, Soldering Iron, Conical, 0.38Mm; Tip / Nozzle Width Weller MP131

Description
TIP, SOLDERING IRON, CONICAL, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical; For Use With:Weller WM120 Soldering Iron; Product Range:-; Tip / Nozzle Length:10.92mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical; For Use With:Weller WM120 Soldering Iron; Product Range:-; Tip / Nozzle Length:10.92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 0.38Mm; Tip / Nozzle Width Weller - 33F1656 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.38Mm; Tip / Nozzle Width Weller
33F1656
Tip, Soldering Iron, Conical, 0.38Mm; Tip / Nozzle Width Weller 33F1656
TIP, SOLDERING IRON, CONICAL, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical; For Use With:Weller WM120 Soldering Iron; Product Range:-; Tip / Nozzle Length:10.92mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical; For Use With:Weller WM120 Soldering Iron; Product Range:-; Tip / Nozzle Length:10.92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F1656
Product Name Tip, Soldering Iron, Conical, 0.38Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719495 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details