Weller Machinery Company Tip, Soldering Iron, Chisel, Long, 1.2Mm; Tip / Nozzle Width Weller LTK

Description
TIP, SOLDERING IRON, CHISEL, LONG, 1.2MM; Tip / Nozzle Width:4.6mm; Tip / Nozzle Style:Chisel; For Use With:WP 80, WSP 80, MPR 80, FE 75, TCP Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.73" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, LONG, 1.2MM; Tip / Nozzle Width:4.6mm; Tip / Nozzle Style:Chisel; For Use With:WP 80, WSP 80, MPR 80, FE 75, TCP Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.73" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, Long, 1.2Mm; Tip / Nozzle Width Weller - 05H5098 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, Long, 1.2Mm; Tip / Nozzle Width Weller
05H5098
Tip, Soldering Iron, Chisel, Long, 1.2Mm; Tip / Nozzle Width Weller 05H5098
TIP, SOLDERING IRON, CHISEL, LONG, 1.2MM; Tip / Nozzle Width:4.6mm; Tip / Nozzle Style:Chisel; For Use With:WP 80, WSP 80, MPR 80, FE 75, TCP Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.73" RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, LONG, 1.2MM; Tip / Nozzle Width:4.6mm; Tip / Nozzle Style:Chisel; For Use With:WP 80, WSP 80, MPR 80, FE 75, TCP Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.73" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 05H5098
Product Name Tip, Soldering Iron, Chisel, Long, 1.2Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631928 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details