Weller Machinery Company Tip, Soldering, Bent Round, 0.016In; Tip / Nozzle Width Weller LT1X

Description
TIP, SOLDERING, BENT ROUND, 0.016IN; Tip / Nozzle Width:0.41mm; Tip / Nozzle Style:Bent Round; For Use With:Weller WSP80 Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.37" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, BENT ROUND, 0.016IN; Tip / Nozzle Width:0.41mm; Tip / Nozzle Style:Bent Round; For Use With:Weller WSP80 Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.37" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Bent Round, 0.016In; Tip / Nozzle Width Weller - 17C6590 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Bent Round, 0.016In; Tip / Nozzle Width Weller
17C6590
Tip, Soldering, Bent Round, 0.016In; Tip / Nozzle Width Weller 17C6590
TIP, SOLDERING, BENT ROUND, 0.016IN; Tip / Nozzle Width:0.41mm; Tip / Nozzle Style:Bent Round; For Use With:Weller WSP80 Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.37" RoHS Compliant: Yes

TIP, SOLDERING, BENT ROUND, 0.016IN; Tip / Nozzle Width:0.41mm; Tip / Nozzle Style:Bent Round; For Use With:Weller WSP80 Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.37" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 17C6590
Product Name Tip, Soldering, Bent Round, 0.016In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 2755138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
980 Series iWeld Benchtop Removable Chamber -  - LaserStar Technologies Corporation
LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys, Stainless Steel, Nitonol, Titanium, Platinum
View Details
High-Output Solid-State Welder - Weldac 800 - EFD Induction a.s.
Specs
Process Capability Welding
View Details