Weller Machinery Company Tip, Soldering Pencil, Round, 0.012In; Tip / Nozzle Width Weller LT1SLX

Description
TIP, SOLDERING PENCIL, ROUND, 0.012IN; Tip / Nozzle Width:0.3mm; Tip / Nozzle Style:Round; For Use With:Weller WSP80 Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.076" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING PENCIL, ROUND, 0.012IN; Tip / Nozzle Width:0.3mm; Tip / Nozzle Style:Round; For Use With:Weller WSP80 Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.076" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Pencil, Round, 0.012In; Tip / Nozzle Width Weller - 07C8835 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Pencil, Round, 0.012In; Tip / Nozzle Width Weller
07C8835
Tip, Soldering Pencil, Round, 0.012In; Tip / Nozzle Width Weller 07C8835
TIP, SOLDERING PENCIL, ROUND, 0.012IN; Tip / Nozzle Width:0.3mm; Tip / Nozzle Style:Round; For Use With:Weller WSP80 Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.076" RoHS Compliant: Yes

TIP, SOLDERING PENCIL, ROUND, 0.012IN; Tip / Nozzle Width:0.3mm; Tip / Nozzle Style:Round; For Use With:Weller WSP80 Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.076" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 07C8835
Product Name Tip, Soldering Pencil, Round, 0.012In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024524 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PS-1K - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details