The Soldering Iron Tip, Chisel, Long, 2 mm, RoHS Compliant, part number 34M6771, is designed for lead-free soldering applications. It features a copper core for excellent thermal conductivity, which is essential for effective heat transfer during soldering. The tip is optimized with a thicker iron layer compared to standard tips, enhancing its lifespan while maintaining good heat transfer properties. This tip is suitable for use with lead-free solder, which has a higher tin content, making it more aggressive towards the iron layer of the tip. The recommended operating temperature for optimal performance is between 340°C and 360°C. The design aims to balance longevity and cost-effectiveness, making it a practical choice for engineers looking for reliable soldering tips in their projects.
Soldering Iron Tip, Chisel, Long, 2 mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 34M6771 |
| Product Name | Soldering Iron Tip, Chisel, Long, 2 Mm Rohs Compliant Weller |