Weller Machinery Company Tip, Soldering Iron, Gull Wing, 2.3Mm; Tip / Nozzle Width Weller LT-GW

Description
TIP, SOLDERING IRON, GULL WING, 2.3MM; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Gull Wing; For Use With:Weller WSP80 Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.74"; Tip / Nozzle Thickness:0.126" RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING IRON, GULL WING, 2.3MM; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Gull Wing; For Use With:Weller WSP80 Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.74"; Tip / Nozzle Thickness:0.126" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Gull Wing, 2.3Mm; Tip / Nozzle Width Weller - 83F4108 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Gull Wing, 2.3Mm; Tip / Nozzle Width Weller
83F4108
Tip, Soldering Iron, Gull Wing, 2.3Mm; Tip / Nozzle Width Weller 83F4108
TIP, SOLDERING IRON, GULL WING, 2.3MM; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Gull Wing; For Use With:Weller WSP80 Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.74"; Tip / Nozzle Thickness:0.126" RoHS Compliant: NA

TIP, SOLDERING IRON, GULL WING, 2.3MM; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Gull Wing; For Use With:Weller WSP80 Soldering Irons; Product Range:LT Series; Tip / Nozzle Length:0.74"; Tip / Nozzle Thickness:0.126" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 83F4108
Product Name Tip, Soldering Iron, Gull Wing, 2.3Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 631066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details