Weller Machinery Company Tip, Soldering Iron, Round, 1.6Mm; Tip / Nozzle Width Weller LSAS

Description
TIP, SOLDERING IRON, ROUND, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Round; For Use With:Weller WSP 80 & WP 80 Soldering Irons; Product Range:- RoHS Compliant: NA
Description
TIP, SOLDERING IRON, ROUND, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Round; For Use With:Weller WSP 80 & WP 80 Soldering Irons; Product Range:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Weller soldering tip, part number 46Y2274, features a round nozzle with a width of 1.6 mm, designed specifically for use with Weller WSP 80 and WP 80 soldering irons. This tip is engineered to provide effective heat transfer, ensuring high-quality solder joints. It incorporates a high-quality copper core and is coated with galvanic and corrosion-resistant materials to enhance durability and service life. The tip is part of Weller's extensive range of soldering solutions, which are developed to meet the latest market requirements. Genuine Weller tips are marked with the Weller logo and a seal of quality, ensuring reliability and performance in soldering applications.

Datasheet Summary
Powered by GS/AI

The Weller soldering tip, part number 46Y2274, features a round nozzle with a width of 1.6 mm, designed specifically for use with Weller WSP 80 and WP 80 soldering irons. This tip is engineered to provide effective heat transfer, ensuring high-quality solder joints. It incorporates a high-quality copper core and is coated with galvanic and corrosion-resistant materials to enhance durability and service life. The tip is part of Weller's extensive range of soldering solutions, which are developed to meet the latest market requirements. Genuine Weller tips are marked with the Weller logo and a seal of quality, ensuring reliability and performance in soldering applications.

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Round, 1.6Mm; Tip / Nozzle Width Weller - 46Y2274 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Round, 1.6Mm; Tip / Nozzle Width Weller
46Y2274
Tip, Soldering Iron, Round, 1.6Mm; Tip / Nozzle Width Weller 46Y2274
TIP, SOLDERING IRON, ROUND, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Round; For Use With:Weller WSP 80 & WP 80 Soldering Irons; Product Range:- RoHS Compliant: NA

TIP, SOLDERING IRON, ROUND, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Round; For Use With:Weller WSP 80 & WP 80 Soldering Irons; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 46Y2274
Product Name Tip, Soldering Iron, Round, 1.6Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024505 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details
Plasma Cutting System - X-Definition™ XPR170™ - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Maximum Duty Cycle 100 %
View Details