Weller Machinery Company Tip, Soldering Pencil, Chisel, 0.185In; Tip / Nozzle Width Weller LHT D

Description
TIP, SOLDERING PENCIL, CHISEL, 0.185IN; Tip / Nozzle Width:4.7mm; Tip / Nozzle Style:Chisel; For Use With:Weller WSP150 Heavy-Duty Soldering Pencil; Product Range:-; Nozzle Height:0.071"; Tip / Nozzle I.D.:0.071" RoHS Compliant: Yes
Description
TIP, SOLDERING PENCIL, CHISEL, 0.185IN; Tip / Nozzle Width:4.7mm; Tip / Nozzle Style:Chisel; For Use With:Weller WSP150 Heavy-Duty Soldering Pencil; Product Range:-; Nozzle Height:0.071"; Tip / Nozzle I.D.:0.071" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Pencil, Chisel, 0.185In; Tip / Nozzle Width Weller - 19M0579 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Pencil, Chisel, 0.185In; Tip / Nozzle Width Weller
19M0579
Tip, Soldering Pencil, Chisel, 0.185In; Tip / Nozzle Width Weller 19M0579
TIP, SOLDERING PENCIL, CHISEL, 0.185IN; Tip / Nozzle Width:4.7mm; Tip / Nozzle Style:Chisel; For Use With:Weller WSP150 Heavy-Duty Soldering Pencil; Product Range:-; Nozzle Height:0.071"; Tip / Nozzle I.D.:0.071" RoHS Compliant: Yes

TIP, SOLDERING PENCIL, CHISEL, 0.185IN; Tip / Nozzle Width:4.7mm; Tip / Nozzle Style:Chisel; For Use With:Weller WSP150 Heavy-Duty Soldering Pencil; Product Range:-; Nozzle Height:0.071"; Tip / Nozzle I.D.:0.071" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 19M0579
Product Name Tip, Soldering Pencil, Chisel, 0.185In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631096 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Cutting System - Powermax85 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details