Weller Machinery Company Tip, Conical, Flat, 4.7Mm; Tip / Nozzle Width Weller LHT D.

Description
TIP, CONICAL, FLAT, 4.7MM; Tip / Nozzle Width:4.7mm; Tip / Nozzle Style:Conical; For Use With:WSP150 Soldering Iron; Product Range:LHT Series; SVHC:No SVHC (17-Dec-2015); Length:23.9mm; Operating Temperature Max:450°C; Tip / Nozzle RoHS Compliant: NA
Description
TIP, CONICAL, FLAT, 4.7MM; Tip / Nozzle Width:4.7mm; Tip / Nozzle Style:Conical; For Use With:WSP150 Soldering Iron; Product Range:LHT Series; SVHC:No SVHC (17-Dec-2015); Length:23.9mm; Operating Temperature Max:450°C; Tip / Nozzle RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tip, Conical, Flat, 4.7Mm; Tip / Nozzle Width Weller - 31M6684 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Conical, Flat, 4.7Mm; Tip / Nozzle Width Weller
31M6684
Tip, Conical, Flat, 4.7Mm; Tip / Nozzle Width Weller 31M6684
TIP, CONICAL, FLAT, 4.7MM; Tip / Nozzle Width:4.7mm; Tip / Nozzle Style:Conical; For Use With:WSP150 Soldering Iron; Product Range:LHT Series; SVHC:No SVHC (17-Dec-2015); Length:23.9mm; Operating Temperature Max:450°C; Tip / Nozzle RoHS Compliant: NA

TIP, CONICAL, FLAT, 4.7MM; Tip / Nozzle Width:4.7mm; Tip / Nozzle Style:Conical; For Use With:WSP150 Soldering Iron; Product Range:LHT Series; SVHC:No SVHC (17-Dec-2015); Length:23.9mm; Operating Temperature Max:450°C; Tip / Nozzle RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M6684
Product Name Tip, Conical, Flat, 4.7Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024506 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details