Weller Machinery Company Soldering Iron, 200W, 24V; Supply Voltage Vac Weller HAP 200

Description
SOLDERING IRON, 200W, 24V; Supply Voltage VAC:24V; Output Power:200W; Heat Temperature Max:550°C; Product Range:HAP200 Series; Plug Type:- RoHS Compliant: NA
Datasheet
Description
SOLDERING IRON, 200W, 24V; Supply Voltage VAC:24V; Output Power:200W; Heat Temperature Max:550°C; Product Range:HAP200 Series; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 200W, 24V; Supply Voltage Vac Weller - 93X8429 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 200W, 24V; Supply Voltage Vac Weller
93X8429
Soldering Iron, 200W, 24V; Supply Voltage Vac Weller 93X8429
SOLDERING IRON, 200W, 24V; Supply Voltage VAC:24V; Output Power:200W; Heat Temperature Max:550°C; Product Range:HAP200 Series; Plug Type:- RoHS Compliant: NA

SOLDERING IRON, 200W, 24V; Supply Voltage VAC:24V; Output Power:200W; Heat Temperature Max:550°C; Product Range:HAP200 Series; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet
Soldering Iron, 200W, 24V; Supply Voltage V Ac Weller - 31AJ9288 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 200W, 24V; Supply Voltage V Ac Weller
31AJ9288
Soldering Iron, 200W, 24V; Supply Voltage V Ac Weller 31AJ9288
SOLDERING IRON, 200W, 24V; Supply Voltage V AC:24V; Output Power:200W; Heat Temperature Max:550°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

SOLDERING IRON, 200W, 24V; Supply Voltage V AC:24V; Output Power:200W; Heat Temperature Max:550°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 93X8429
Product Name Soldering Iron, 200W, 24V; Supply Voltage Vac Weller
Output Power Capability 200W
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 2024543 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Proweld ARC-1200 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
Thickness Capability #10 - 5/8"
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details