Weller Machinery Company Tip, Soldering Pencil, Flat, 3.18Mm; Tip / Nozzle Width Weller ETCC

Description
TIP, SOLDERING PENCIL, FLAT, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Flat; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:15.88mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING PENCIL, FLAT, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Flat; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:15.88mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Pencil, Flat, 3.18Mm; Tip / Nozzle Width Weller - 90F8308 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Pencil, Flat, 3.18Mm; Tip / Nozzle Width Weller
90F8308
Tip, Soldering Pencil, Flat, 3.18Mm; Tip / Nozzle Width Weller 90F8308
TIP, SOLDERING PENCIL, FLAT, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Flat; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:15.88mm RoHS Compliant: Yes

TIP, SOLDERING PENCIL, FLAT, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Flat; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:15.88mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 90F8308
Product Name Tip, Soldering Pencil, Flat, 3.18Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122190 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Plasma Cutting System - Powermax85 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details