Weller Machinery Company Tip, Soldering Pencil, Flat, 0.062In; Tip / Nozzle Width Weller ETAA

Description
TIP, SOLDERING PENCIL, FLAT, 0.062IN; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Flat; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series; Tip / Nozzle Length:15.88mm RoHS Compliant: NA
Datasheet
Description
TIP, SOLDERING PENCIL, FLAT, 0.062IN; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Flat; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series; Tip / Nozzle Length:15.88mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Pencil, Flat, 0.062In; Tip / Nozzle Width Weller - 95F3727 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Pencil, Flat, 0.062In; Tip / Nozzle Width Weller
95F3727
Tip, Soldering Pencil, Flat, 0.062In; Tip / Nozzle Width Weller 95F3727
TIP, SOLDERING PENCIL, FLAT, 0.062IN; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Flat; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series; Tip / Nozzle Length:15.88mm RoHS Compliant: NA

TIP, SOLDERING PENCIL, FLAT, 0.062IN; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Flat; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series; Tip / Nozzle Length:15.88mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 95F3727
Product Name Tip, Soldering Pencil, Flat, 0.062In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details