Weller Machinery Company Tip, Soldering Iron, Conical, 1.57Mm; Tip / Nozzle Width Weller EPH110

Description
TIP, SOLDERING IRON, CONICAL, 1.57MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Conical; For Use With:Weller EC1302 & EC1301 Soldering Irons; Product Range:-; Tip / Nozzle Length:11.1mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, 1.57MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Conical; For Use With:Weller EC1302 & EC1301 Soldering Irons; Product Range:-; Tip / Nozzle Length:11.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 1.57Mm; Tip / Nozzle Width Weller - 90F8302 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 1.57Mm; Tip / Nozzle Width Weller
90F8302
Tip, Soldering Iron, Conical, 1.57Mm; Tip / Nozzle Width Weller 90F8302
TIP, SOLDERING IRON, CONICAL, 1.57MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Conical; For Use With:Weller EC1302 & EC1301 Soldering Irons; Product Range:-; Tip / Nozzle Length:11.1mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 1.57MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Conical; For Use With:Weller EC1302 & EC1301 Soldering Irons; Product Range:-; Tip / Nozzle Length:11.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 90F8302
Product Name Tip, Soldering Iron, Conical, 1.57Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details