Weller Machinery Company Tip, Solder, Micro Point, 0.38Mm; Tip / Nozzle Width Weller EPH-101

Description
TIP, SOLDER, MICRO POINT, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Micro Fine Point; For Use With:Weller EC1302 & EC1301 Soldering Irons; Product Range:-; Tip / Nozzle Length:11.1mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDER, MICRO POINT, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Micro Fine Point; For Use With:Weller EC1302 & EC1301 Soldering Irons; Product Range:-; Tip / Nozzle Length:11.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Solder, Micro Point, 0.38Mm; Tip / Nozzle Width Weller - 81F2380 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Solder, Micro Point, 0.38Mm; Tip / Nozzle Width Weller
81F2380
Tip, Solder, Micro Point, 0.38Mm; Tip / Nozzle Width Weller 81F2380
TIP, SOLDER, MICRO POINT, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Micro Fine Point; For Use With:Weller EC1302 & EC1301 Soldering Irons; Product Range:-; Tip / Nozzle Length:11.1mm RoHS Compliant: Yes

TIP, SOLDER, MICRO POINT, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Micro Fine Point; For Use With:Weller EC1302 & EC1301 Soldering Irons; Product Range:-; Tip / Nozzle Length:11.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 81F2380
Product Name Tip, Solder, Micro Point, 0.38Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details