Weller Machinery Company Nozzle, Desoldering, Eccentric, 2.7Mm; Tip / Nozzle Width Weller DX116

Description
NOZZLE, DESOLDERING, ECCENTRIC, 2.7MM; Tip / Nozzle Width:2.7mm; Tip / Nozzle Style:Eccentric; For Use With:Weller DXV80 Desoldering Iron; Product Range:X series; Tip / Nozzle Length:29mm; Tip / Nozzle O.D.:2.7mm RoHS Compliant: NA
Description
NOZZLE, DESOLDERING, ECCENTRIC, 2.7MM; Tip / Nozzle Width:2.7mm; Tip / Nozzle Style:Eccentric; For Use With:Weller DXV80 Desoldering Iron; Product Range:X series; Tip / Nozzle Length:29mm; Tip / Nozzle O.D.:2.7mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Desoldering, Eccentric, 2.7Mm; Tip / Nozzle Width Weller - 46M3305 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Desoldering, Eccentric, 2.7Mm; Tip / Nozzle Width Weller
46M3305
Nozzle, Desoldering, Eccentric, 2.7Mm; Tip / Nozzle Width Weller 46M3305
NOZZLE, DESOLDERING, ECCENTRIC, 2.7MM; Tip / Nozzle Width:2.7mm; Tip / Nozzle Style:Eccentric; For Use With:Weller DXV80 Desoldering Iron; Product Range:X series; Tip / Nozzle Length:29mm; Tip / Nozzle O.D.:2.7mm RoHS Compliant: NA

NOZZLE, DESOLDERING, ECCENTRIC, 2.7MM; Tip / Nozzle Width:2.7mm; Tip / Nozzle Style:Eccentric; For Use With:Weller DXV80 Desoldering Iron; Product Range:X series; Tip / Nozzle Length:29mm; Tip / Nozzle O.D.:2.7mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 46M3305
Product Name Nozzle, Desoldering, Eccentric, 2.7Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115162 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details