Weller Machinery Company Soldering Iron, 120W, 24Vac; Supply Voltage Vac Weller DSX 120

Description
SOLDERING IRON, 120W, 24VAC; Supply Voltage VAC:24V; Output Power:120W; Heat Temperature Max:850°F; Product Range:-; Plug Type:- RoHS Compliant: Yes
Description
SOLDERING IRON, 120W, 24VAC; Supply Voltage VAC:24V; Output Power:120W; Heat Temperature Max:850°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 120W, 24Vac; Supply Voltage Vac Weller - 96W2049 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 120W, 24Vac; Supply Voltage Vac Weller
96W2049
Soldering Iron, 120W, 24Vac; Supply Voltage Vac Weller 96W2049
SOLDERING IRON, 120W, 24VAC; Supply Voltage VAC:24V; Output Power:120W; Heat Temperature Max:850°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

SOLDERING IRON, 120W, 24VAC; Supply Voltage VAC:24V; Output Power:120W; Heat Temperature Max:850°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site
Soldering Iron, 120W, 450 Deg C; Supply Voltage V Ac Weller - 38AJ1597 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 120W, 450 Deg C; Supply Voltage V Ac Weller
38AJ1597
Soldering Iron, 120W, 450 Deg C; Supply Voltage V Ac Weller 38AJ1597
SOLDERING IRON, 120W, 450 DEG C; Supply Voltage V AC:24V; Output Power:120W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

SOLDERING IRON, 120W, 450 DEG C; Supply Voltage V AC:24V; Output Power:120W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 96W2049 38AJ1597
Product Name Soldering Iron, 120W, 24Vac; Supply Voltage Vac Weller Soldering Iron, 120W, 450 Deg C; Supply Voltage V Ac Weller
Output Power Capability 120W 120W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1923669 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details