Weller Machinery Company Threaded Desoldering Tiplet; Accessory Type Weller DS113

Description
THREADED DESOLDERING TIPLET; Accessory Type:Threaded Tiplet; For Use With:Weller DS80, DS217, DS227, DS228, DS229 Desoldering Tools; Product Range:-; Body Material:Iron, Nickel & Chrome-plated, & Tinned ; Length:0.5"; Width:0.093" RoHS Compliant: No
Datasheet
Description
THREADED DESOLDERING TIPLET; Accessory Type:Threaded Tiplet; For Use With:Weller DS80, DS217, DS227, DS228, DS229 Desoldering Tools; Product Range:-; Body Material:Iron, Nickel & Chrome-plated, & Tinned ; Length:0.5"; Width:0.093" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Desoldering Tiplet; Accessory Type Weller - 26M8260 - Newark, An Avnet Company
Chicago, IL, United States
Threaded Desoldering Tiplet; Accessory Type Weller
26M8260
Threaded Desoldering Tiplet; Accessory Type Weller 26M8260
THREADED DESOLDERING TIPLET; Accessory Type:Threaded Tiplet; For Use With:Weller DS80, DS217, DS227, DS228, DS229 Desoldering Tools; Product Range:-; Body Material:Iron, Nickel & Chrome-plated, & Tinned ; Length:0.5"; Width:0.093" RoHS Compliant: No

THREADED DESOLDERING TIPLET; Accessory Type:Threaded Tiplet; For Use With:Weller DS80, DS217, DS227, DS228, DS229 Desoldering Tools; Product Range:-; Body Material:Iron, Nickel & Chrome-plated, & Tinned ; Length:0.5"; Width:0.093" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8260
Product Name Threaded Desoldering Tiplet; Accessory Type Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 467466 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details