TIP, SOLDERING IRON, SCREWDRIVER, 0.25IN; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W100PG and W100P3 Soldering Irons ; Product Range:CT Series; Tip / Nozzle Length:1.37"; Tip Temperature:700°F RoHS Compliant: Yes
Soldering Iron Tip, Screwdriver, 7 mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 26M8259 |
| Product Name | Tip, Soldering Iron, Screwdriver, 0.25In; Tip / Nozzle Width Weller |