Weller Machinery Company Tip, Soldering Iron, Screwdriver, 4.75Mm; Tip / Nozzle Width Weller CT6D7

Description
TIP, SOLDERING IRON, SCREWDRIVER, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Screwdriver; For Use With:W101 Soldering Iron; Product Range:CT Series; Tip / Nozzle Length:34.8mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, SCREWDRIVER, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Screwdriver; For Use With:W101 Soldering Iron; Product Range:CT Series; Tip / Nozzle Length:34.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver, 4.75Mm; Tip / Nozzle Width Weller - 35F2583 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver, 4.75Mm; Tip / Nozzle Width Weller
35F2583
Tip, Soldering Iron, Screwdriver, 4.75Mm; Tip / Nozzle Width Weller 35F2583
TIP, SOLDERING IRON, SCREWDRIVER, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Screwdriver; For Use With:W101 Soldering Iron; Product Range:CT Series; Tip / Nozzle Length:34.8mm RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Screwdriver; For Use With:W101 Soldering Iron; Product Range:CT Series; Tip / Nozzle Length:34.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2583
Product Name Tip, Soldering Iron, Screwdriver, 4.75Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115163 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details