Weller Machinery Company Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller CT6C8

Description
TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W100PG and W100P3 Soldering Irons ; Product Range:CT Series; Tip / Nozzle Length:34.8mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W100PG and W100P3 Soldering Irons ; Product Range:CT Series; Tip / Nozzle Length:34.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller - 35F2581 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller
35F2581
Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller 35F2581
TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W100PG and W100P3 Soldering Irons ; Product Range:CT Series; Tip / Nozzle Length:34.8mm RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W100PG and W100P3 Soldering Irons ; Product Range:CT Series; Tip / Nozzle Length:34.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2581
Product Name Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 1462876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details